Taiwan Semiconductor Co., Ltd. Single Diodes MUR310SBH

Description
DIODE STANDARD 100V 3A DO214AA
Request a Quote Datasheet
Description
DIODE STANDARD 100V 3A DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR310SBHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR310SBHTR-ND
Single Diodes 1801-MUR310SBHTR-ND
DIODE STANDARD 100V 3A DO214AA

DIODE STANDARD 100V 3A DO214AA

Buy Now Datasheet
Single Diodes - 1801-MUR310SBHDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 3A DO214AA

DIODE STANDARD 100V 3A DO214AA

Buy Now Datasheet
Single Diodes - 1801-MUR310SBHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR310SBHCT-ND
Single Diodes 1801-MUR310SBHCT-ND
25NS, 3A, 100V, ULTRA FAST RECOV

25NS, 3A, 100V, ULTRA FAST RECOV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR310SBHTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA18S120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details