onsemi Single Diodes MUR260

Description
Diode Standard 600V 2A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 600V 2A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR260-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR260-ND
Single Diodes MUR260-ND
Diode Standard 600V 2A Through Hole Axial

Diode Standard 600V 2A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - MUR260 - 247316-MUR260 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR260
247316-MUR260
Diodes, Rectifiers - Single - MUR260 247316-MUR260
Manufacturer: ON Semiconductor Win Source Part Number: 247316-MUR260 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 2A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 247316-MUR260
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR260 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR260
Discrete Semiconductor Products - Diodes - Rectifiers MUR260
DIODE GEN PURP 600V 2A AXIAL

DIODE GEN PURP 600V 2A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number MUR260-ND 247316-MUR260 MUR260
Product Name Single Diodes Diodes, Rectifiers - Single - MUR260 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.35 volts 1.35 volts
VR 600 volts
Unlock Full Specs
to access all available technical data