onsemi 4 A 100 V Diode and Rectifier MUR410RL

Description
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 100 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MUR410RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR410RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 100 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MUR410RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR410RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 A 100 V Diode and Rectifier - 280-MUR410RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 100 V Diode and Rectifier
280-MUR410RL
4 A 100 V Diode and Rectifier 280-MUR410RL
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 100 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MUR410RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR410RL can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 100 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MUR410RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR410RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR410RL - 1228561-MUR410RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR410RL
1228561-MUR410RL
Diodes, Rectifiers - Single - MUR410RL 1228561-MUR410RL
Manufacturer: ON Semiconductor Win Source Part Number: 1228561-MUR410RL Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1228561-MUR410RL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - MUR410RLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR410RLOSTR-ND
Single Diodes MUR410RLOSTR-ND
Diode Standard 100V 4A Through Hole Axial

Diode Standard 100V 4A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR410RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR410RL
Discrete Semiconductor Products - Diodes - Rectifiers MUR410RL
DIODE GEN PURP 100V 4A AXIAL

DIODE GEN PURP 100V 4A AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-MUR410RL 1228561-MUR410RL MUR410RLOSTR-ND MUR410RL
Product Name 4 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - MUR410RL Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5616 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
Diode Arrays - BAS40-06WF-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
3 suppliers