Rectifier Diode, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: MURS120HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS120HE3_A/H can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
DIODE STANDARD 200V 2A DO214AA
DIODE STANDARD 200V 2A DO214AA
Manufacturer: Vishay
Win Source Part Number: 928519-MURS120HE3_A/
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: MURS120
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 200V 2A DO214AA
DIODE GEN PURP 200V 2A DO214AA
Rectifiers 1A,200V,25ns SMB, UF Rect, SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MURS120HE3_A/H | 112-MURS120HE3_A/HTR-ND | 928519-MURS120HE3_A/H | MURS120HE3_A/H | MURS120HE3_A/H | MURS120HE3_A/H |
| Product Name | 2A 200V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MURS120HE3_A/H | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Diode Standard 200 V 2A Surface Mount DO-214AA (SMB) | |||||
| Package | SMB; DO-214AA, SMB |