Diode Standard 200V 8A Through Hole TO-220-2
DIODE GEN PURP 200V 8A TO220-2
DIODE GEN PURP 200V 8A TO220-2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | MUR820OS-ND | MUR820 | MUR820 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Package | TO-220 | TO-220; TO-220-2 | |
| Life Cycle Stage | Removed |