Manufacturer: ON Semiconductor
Win Source Part Number: 846433-MUR420
Series: SWITCHMODE™
Features: Diode 200 V
Package: Bulk
Part Status: Obsolete
Family Name: MUR42
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 200V 4A Through Hole Axial
DIODE GEN PURP 200V 4A AXIAL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 846433-MUR420 | MUR420OS-ND | MUR420 |
| Product Name | Diodes, Rectifiers - Single - MUR420 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode 200 V |