Vishay Precision Group Diodes, Rectifiers - Single - MUR420-E3/54 MUR420-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 852647-MUR420-E3/54 Features: Diode 200 V Package: Reel - TR Family Name: MUR420 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MUR420-E3/54GIDKRINA CTIVE, MUR420-E3/54GIDKR, MUR420-E3/54GIDKR-ND , MUR420-E3/54-ND, MUR420-E3/54GITR, MUR420-E3/54GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 852647-MUR420-E3/54 Features: Diode 200 V Package: Reel - TR Family Name: MUR420 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MUR420-E3/54GIDKRINA CTIVE, MUR420-E3/54GIDKR, MUR420-E3/54GIDKR-ND , MUR420-E3/54-ND, MUR420-E3/54GITR, MUR420-E3/54GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUR420-E3/54 - 852647-MUR420-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR420-E3/54
852647-MUR420-E3/54
Diodes, Rectifiers - Single - MUR420-E3/54 852647-MUR420-E3/54
Manufacturer: Vishay Win Source Part Number: 852647-MUR420-E3/54 Features: Diode 200 V Package: Reel - TR Family Name: MUR420 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MUR420-E3/54GIDKRINA CTIVE, MUR420-E3/54GIDKR, MUR420-E3/54GIDKR-ND , MUR420-E3/54-ND, MUR420-E3/54GITR, MUR420-E3/54GICT

Manufacturer: Vishay
Win Source Part Number: 852647-MUR420-E3/54
Features: Diode 200 V
Package: Reel - TR
Family Name: MUR420
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MUR420-E3/54GIDKRINACTIVE, MUR420-E3/54GIDKR, MUR420-E3/54GIDKR-ND, MUR420-E3/54-ND, MUR420-E3/54GITR, MUR420-E3/54GICT

Buy Now Datasheet
Single Diodes - MUR420-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR420-E3/54GICT-ND
Single Diodes MUR420-E3/54GICT-ND
Diode Standard 200V 4A Through Hole DO-201AD

Diode Standard 200V 4A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - MUR420-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR420-E3/54GITR-ND
Single Diodes MUR420-E3/54GITR-ND
Diode Standard 200V 4A Through Hole DO-201AD

Diode Standard 200V 4A Through Hole DO-201AD

Buy Now Datasheet
Switching Diodes - 8119880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8119880
Switching Diodes 8119880
Vishay MUR420-E3/54 Switching Diode

Vishay MUR420-E3/54 Switching Diode

Supplier's Site
200V 4A Diode and Rectifier - 280-MUR420-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 4A Diode and Rectifier
280-MUR420-E3/54
200V 4A Diode and Rectifier 280-MUR420-E3/54
DIODE GEN PURP 200V 4A DO201AD Product overview: MUR420-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR420-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 4A DO201AD Product overview: MUR420-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR420-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MUR420-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR420-E3/54
Single Diodes MUR420-E3/54
DIODE GEN PURP 200V 4A DO201AD

DIODE GEN PURP 200V 4A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR420-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR420-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers MUR420-E3/54
DIODE GEN PURP 200V 4A DO201AD

DIODE GEN PURP 200V 4A DO201AD

Supplier's Site
Rect, Ultrafast, 4A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 76K7772 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Ultrafast, 4A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
76K7772
Rect, Ultrafast, 4A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 76K7772
RECT, ULTRAFAST, 4A, 200V, DO-201AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:890mV; Reverse Recovery Time:25ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

RECT, ULTRAFAST, 4A, 200V, DO-201AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:890mV; Reverse Recovery Time:25ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes
Product Number 852647-MUR420-E3/54 MUR420-E3/54GICT-ND 8119880 280-MUR420-E3/54 MUR420-E3/54 MUR420-E3/54 76K7772
Product Name Diodes, Rectifiers - Single - MUR420-E3/54 Single Diodes Switching Diodes 200V 4A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rect, Ultrafast, 4A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
Diode Type Diode 200 V
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) DO-201; DO-201AD, Axial
Unlock Full Specs
to access all available technical data