DIODE GEN PURP 1.2KV 30A TO247AD Product overview: MUR30120B-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR30120B-BP can be used for catalog matching and distributor lookup.
Diode Standard 1200V 30A Through Hole TO-247AD
Manufacturer: Micro Commercial Co
Win Source Part Number: 886519-MUR30120B-BP
Features: Diode Standard 1200 V 30A Through Hole TO-247AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: MUR30120
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.10.0080
DIODE GEN PURP 1.2KV 30A TO247AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MUR30120B-BP | 353-MUR30120B-BP-ND | 886519-MUR30120B-BP | MUR30120B-BP |
| Product Name | 1.2KV 30A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MUR30120B-BP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | |||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |