onsemi Diode Arrays MUR620CT

Description
Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MUR620CTOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MUR620CTOS-ND
Diode Arrays MUR620CTOS-ND
Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
6 A 200 V TO-220 Diode and Rectifier
286-MUR620CT
6 A 200 V TO-220 Diode and Rectifier 286-MUR620CT
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MUR620CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR620CT can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MUR620CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR620CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MUR620CT - 811273-MUR620CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR620CT
811273-MUR620CT
Diodes, Rectifiers - Arrays - MUR620CT 811273-MUR620CT
Manufacturer: ON Semiconductor Win Source Part Number: 811273-MUR620CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 975mV at 3A Current - Reverse Leakage at Vr: 5μA at 200V

Manufacturer: ON Semiconductor
Win Source Part Number: 811273-MUR620CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 975mV at 3A
Current - Reverse Leakage at Vr: 5μA at 200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MUR620CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR620CT
Discrete Semiconductor Products - Diodes - Rectifiers MUR620CT
DIODE ARRAY GP 200V 3A TO220

DIODE ARRAY GP 200V 3A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number MUR620CTOS-ND 286-MUR620CT 811273-MUR620CT MUR620CT
Product Name Diode Arrays 6 A 200 V TO-220 Diode and Rectifier Diodes, Rectifiers - Arrays - MUR620CT Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-220; TO-220-3 Rail/Tube TO-220
IO 3 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data