PANJIT SemiConductor Single Diodes MURB2J_R1_00001

Description
Diode Standard 600V 2A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
Diode Standard 600V 2A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-MURB2J_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount SMB (DO-214AA)

Diode Standard 600V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-MURB2J_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount SMB (DO-214AA)

Diode Standard 600V 2A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
2A 600V Diode and Rectifier - 280-MURB2J_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 600V Diode and Rectifier
280-MURB2J_R1_00001
2A 600V Diode and Rectifier 280-MURB2J_R1_00001
Rectifier Diode, 1 Phase, 1 Element, 2A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: MURB2J_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURB2J_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 2A, 600V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: MURB2J_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURB2J_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURB2J_R1_00001 - 850548-MURB2J_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURB2J_R1_00001
850548-MURB2J_R1_00001
Diodes, Rectifiers - Single - MURB2J_R1_00001 850548-MURB2J_R1_00001
Manufacturer: Panjit Win Source Part Number: 850548-MURB2J_R1_000 01 Features: Diode 600 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-MURB2J_R1_00001 CT, 3757-MURB2J_R1_00001 TR, 3757-MURB2J_R1_00001 DKR

Manufacturer: Panjit
Win Source Part Number: 850548-MURB2J_R1_00001
Features: Diode 600 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-MURB2J_R1_00001CT, 3757-MURB2J_R1_00001TR, 3757-MURB2J_R1_00001DKR

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MURB2J_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURB2J_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers MURB2J_R1_00001
DIODE GEN PURP 600V 2A SMB

DIODE GEN PURP 600V 2A SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 3757-MURB2J_R1_00001TR-ND 280-MURB2J_R1_00001 850548-MURB2J_R1_00001 MURB2J_R1_00001
Product Name Single Diodes 2A 600V Diode and Rectifier Diodes, Rectifiers - Single - MURB2J_R1_00001 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
RoHS Compliant RoHS
Diode Type Diode 600 V
Unlock Full Specs
to access all available technical data