Diode Standard 600V 4A Through Hole Axial
DIODE SUPERFAST DO201 600V 50NS
DIODE GEN PURP 600V 4A AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | MUR460-ND | MUR460 | MUR460 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Life Cycle Stage | Removed | ||
| VF | 1.28 volts | 1.28 volts |