DIODE GEN PURP 600V 8A ITO220AC Product overview: MURF860 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF860 can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Through Hole ITO-220AC
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1081188-MURF860
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 8A ITO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MURF860 | 1655-1160-ND | 1081188-MURF860 | MURF860 |
| Product Name | 600V 8A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MURF860 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220 | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | |||
| VF | 2.2 volts | 2.2 volts |