Diode Standard 150V 8A Through Hole TO-220-2
Manufacturer: ON Semiconductor
Win Source Part Number: 1228589-MUR815
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 150V 8A TO220-2
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | MUR815OS-ND | 1228589-MUR815 | MUR815 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MUR815 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |