Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3
30 A, 400 V Ultrafast Rectifier, TO-247, TO-247, 30-TUBE Product overview: MUR3040WTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 400 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3040WTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 089740-MUR3040WTG
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-247-3
Manufacturer Device Package: TO-247
Standard Package: 30
Catalog: Diode Array
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10µA @ 400V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Rectifiers REC T0247 30A 400V UF HF
RECTIFIER, 15A, 400V, TO-247; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:60ns; Forward Surge Current IfsmRoHS Compliant: Yes
DIODE ARRAY GP 400V 15A TO247-3
DIODE ARRAY GP 400V 15A TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | MUR3040WTGOS-ND | 286-MUR3040WTG | 089740-MUR3040WTG | MUR3040WTG | 02AC3771 | MUR3040WTG | MUR3040WTG |
| Product Name | Diode Arrays | 30 A 400 V Diode and Rectifier | Discrete Semiconductor Products | Rectifiers | Rectifier, 15A, 400V, To-247; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247 | TO-247 | TO-247; TO-247-3 | ||
| RoHS Compliant | RoHS | ||||||
| IO | 15 amps |