Taiwan Semiconductor Co., Ltd. Single Diodes MUR320SBH

Description
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR320SBHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR320SBHTR-ND
Single Diodes 1801-MUR320SBHTR-ND
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)

Diode Standard 200V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-MUR320SBHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR320SBHCT-ND
Single Diodes 1801-MUR320SBHCT-ND
DIODE GEN PURP 200V 3A DO214AA

DIODE GEN PURP 200V 3A DO214AA

Buy Now Datasheet
Single Diodes - 1801-MUR320SBHDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 3A DO214AA

DIODE STANDARD 200V 3A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR320SBHTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4481US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage regulator diodes - 1N4736A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers