Diode Standard 100V 4A Through Hole Axial
Win Source Part Number: 1134052-MUR410G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 890 mV @ 4 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: Axial
Alternative Parts (Cross-Reference): MUR410G.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: MUR410G-ND,2156-MUR4
Base Product Number: MUR410
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 100 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBG Product overview: MUR410G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR410G can be used for catalog matching and distributor lookup.
Rectifier, Ultra Fast Recovery, Case 267; lead free
DIODE GEN PURP 100V 4A AXIAL
DIODE GEN PURP 100V 4A AXIAL
FAST RECOVERY DIODE, 4A, 100V AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:4A; Diode Configuration:Single
DIODE, FAST, 4A, 100V, CASE, 267-05; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):4A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | MUR410GOS-ND | 1134052-MUR410G | 280-MUR410G | 70099583 | MUR410G | MUR410G | MUR410G | 42K1625 | 58M9425 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 4 A 100 V Diode and Rectifier | Rectifier, Ultra Fast Recovery, Case 267; lead free | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Fast Recovery Diode, 4A, 100V Axial; Repetitive Peak Reverse Voltage Onsemi | Diode, Fast, 4A, 100V, Case, 267-05; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to ? C (-85 to ? F) | |||||
| Diode Type | Standard | ||||||||
| VF | 0.8900 volts | 0.8900 volts | 0.8900 volts | 0.8900 volts | 0.8900 volts | 0.8900 volts | |||
| VR | 100 volts | 100 volts | 100 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA |