Manufacturer: ON Semiconductor
Win Source Part Number: 1228607-MURA210T3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Diode Standard 100V 2A Surface Mount SMA
2A, 100V, SILICON, RECTIFIER DIODE, PLASTIC SMA PACKAGE, 2 PIN Product overview: MURA210T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA210T3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 2A SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1228607-MURA210T3 | MURA210T3OS-ND | 280-MURA210T3 | MURA210T3 |
| Product Name | Diodes, Rectifiers - Single - MURA210T3 | Single Diodes | 2A 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |