Diode Standard 400V 3A Surface Mount DPAK
3A 400V Ultra-Fast Recovery Rectifier Diodes TO-252 Product overview: MURD340T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD340T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081182-MURD340T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
ULTRA FAST DIODE, 3A, 400V, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
RECTIFIER, SINGLE, 3A, 400V, TO-252; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GEN PURP 400V 3A DPAK
DIODE GEN PURP 400V 3A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | MURD340T4GOSTR-ND | 280-MURD340T4G | 1081182-MURD340T4G | 26K4696 | MURD340T4G | MURD340T4G | MURD340T4G |
| Product Name | Single Diodes | 3A 400V TO-252 Diode and Rectifier | Diodes, Rectifiers - Single - MURD340T4G | Ultra Fast Diode, 3A, 400V, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package | Tape and Reel | DPAK; TO-252-3 (DPAK) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 3 amps | ||||||
| Diode Type | Standard |