onsemi 600 V 5.0 A DPAK Diode and Rectifier MURHD560W1T4G

Description
600 V, 5.0 A Ultrafast Rectifier, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MURHD560W1T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURHD560W1T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 V, 5.0 A Ultrafast Rectifier, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MURHD560W1T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURHD560W1T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 5.0 A DPAK Diode and Rectifier
280-MURHD560W1T4G
600 V 5.0 A DPAK Diode and Rectifier 280-MURHD560W1T4G
600 V, 5.0 A Ultrafast Rectifier, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MURHD560W1T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURHD560W1T4G can be used for catalog matching and distributor lookup.

600 V, 5.0 A Ultrafast Rectifier, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MURHD560W1T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURHD560W1T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURHD560W1T4G - 1081190-MURHD560W1T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURHD560W1T4G
1081190-MURHD560W1T4G
Diodes, Rectifiers - Single - MURHD560W1T4G 1081190-MURHD560W1T4G
Manufacturer: ON Semiconductor Win Source Part Number: 1081190-MURHD560W1T4 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 2.7V @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081190-MURHD560W1T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.7V @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - MURHD560W1T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - MURHD560W1T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - MURHD560W1T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Fast Recovery Diode, 5A, 600V, Dpak, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 13P5442 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 5A, 600V, Dpak, Full Reel; Repetitive Peak Reverse Voltage Onsemi
13P5442
Fast Recovery Diode, 5A, 600V, Dpak, Full Reel; Repetitive Peak Reverse Voltage Onsemi 13P5442
FAST RECOVERY DIODE, 5A, 600V, DPAK, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:2.7V; Reverse Recovery Time:30ns; Forward Surge Current:50A RoHS Compliant: Yes

FAST RECOVERY DIODE, 5A, 600V, DPAK, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:2.7V; Reverse Recovery Time:30ns; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 5A, 600V, To-252; Repetitive Reverse Voltage Vrrm Max Onsemi - 31AC6684 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 5A, 600V, To-252; Repetitive Reverse Voltage Vrrm Max Onsemi
31AC6684
Rectifier, Single, 5A, 600V, To-252; Repetitive Reverse Voltage Vrrm Max Onsemi 31AC6684
RECTIFIER, SINGLE, 5A, 600V, TO-252; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):5A; Diode Configuration:Single ; Forward Voltage VF Max:2.7V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 5A, 600V, TO-252; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):5A; Diode Configuration:Single; Forward Voltage VF Max:2.7V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURHD560W1T4G
Rectifiers MURHD560W1T4G
Rectifiers MHZ 5 AMP 600V UL

Rectifiers MHZ 5 AMP 600V UL

Buy Now Datasheet
Single Diodes - MURHD560W1T4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURHD560W1T4G
Single Diodes MURHD560W1T4G
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURHD560W1T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURHD560W1T4G
Discrete Semiconductor Products - Diodes - Rectifiers MURHD560W1T4G
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 280-MURHD560W1T4G 1081190-MURHD560W1T4G MURHD560W1T4GOSDKR-ND 13P5442 MURHD560W1T4G MURHD560W1T4G MURHD560W1T4G
Product Name 600 V 5.0 A DPAK Diode and Rectifier Diodes, Rectifiers - Single - MURHD560W1T4G Single Diodes Fast Recovery Diode, 5A, 600V, Dpak, Full Reel; Repetitive Peak Reverse Voltage Onsemi Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DPAK; DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS RoHS
IO 5 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data