Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 10A TO263AB Product overview: MURB2020CT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB2020CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 10A TO263AB
DIODE ARRAY GP 200V 10A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | MURB2020CT-ND | 286-MURB2020CT | MURB2020CT | MURB2020CT |
| Product Name | Diode Arrays | 200V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Life Cycle Stage | Removed |