4A 200V Ultra-Fast Recovery Rectifier Diode Product overview: MUR420G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR420G can be used for catalog matching and distributor lookup.
Diode Standard 200V 4A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 024639-MUR420G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 890mV @ 4A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
DIODE GEN PURP 200V 4A AXIAL
DIODE GEN PURP 200V 4A AXIAL
ULTRA FAST RECOVERY DIODE, 4A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 7743622P | 7743622 | 280-MUR420G | MUR420GOS-ND | 024639-MUR420G | MUR420G | MUR420G | 42K1631 | 70099455 | MUR420G |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 4A 200V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MUR420G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Ultra Fast Recovery Diode, 4A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi | REC SURM 4A 200V ULTFST | Rectifiers |
| Package | DO-201; DO-201AD | Do-201ad | Bulk | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201 | DO-201; DO-201AD | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| trr | 75 ns | 35 ns | 25 ns | |||||||
| IO | 4 amps | |||||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to ? C (-85 to ? F) |