Win Source Part Number: 1366930-MUR3060PT-BP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Base Product Number: MUR3060
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
DIODE ARRAY GP 600V 15A TO247-3
DIODE ARRAY GP 600V 15A TO247-3
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1366930-MUR3060PT-BP | 353-MUR3060PT-BP-ND | MUR3060PT-BP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.5 volts | 1.5 volts | |
| VR | 600 volts | ||
| IR | 0.0100 mA | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |