DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 225 226 227 228 229 230 231 232 233 234 235 236 237 240 250 260 270 280 290 300 350 400 417
Product Name Notes
"Inrush Current Limiter 1 Ohms ±25% 36A 1.220"" (31.00mm)"
"Inrush Current Limiter 1 Ohms 40A 1.378"" (35.00mm)"
"Inrush Current Limiter 10 Ohms ±25% 15A 1.220"" (31.00mm)"
"Inrush Current Limiter 10 Ohms 18A 1.378"" (35.00mm)"
"Inrush Current Limiter 15 Ohms ±25% 12A 1.220"" (31.00mm)"
"Inrush Current Limiter 2 Ohms ±25% 25A 1.220"" (31.00mm)"
"Inrush Current Limiter 2 Ohms 35A 1.378"" (35.00mm)"
"Inrush Current Limiter 20 Ohms ±25% 10A 1.220"" (31.00mm)"
"Inrush Current Limiter 20 Ohms ±25% 5A 0.906"" (23.00mm)"
"Inrush Current Limiter 20 Ohms ±25% 8A 1.220"" (31.00mm)"
"Inrush Current Limiter 20 Ohms 10A 1.378"" (35.00mm)"
"Inrush Current Limiter 220 Ohms ±25% 3.5A 0.906"" (23.00mm)"
"Inrush Current Limiter 3 Ohms 30A 1.378"" (35.00mm)"
"Inrush Current Limiter 3.7 Ohms ±25% 25A 1.460"" (37.00mm)"
"Inrush Current Limiter 30 Ohms ±15% 5A 0.906"" (23.00mm)"
"Inrush Current Limiter 30 Ohms ±20% 5A 0.906"" (23.00mm)"
"Inrush Current Limiter 5 Ohms ±25% 20A 1.220"" (31.00mm)"
"Inrush Current Limiter 5 Ohms 25A 1.378"" (35.00mm)"
"Inrush Current Limiter 50 Ohms ±25% 4A 0.906"" (23.00mm)"
"Inrush Current Limiter 50 Ohms ±25% 6A 1.220"" (31.00mm)"
"Inrush Current Limiter 500 mOhms ±25% 36A 1.220"" (31.00mm)"
"Inrush Current Limiter 500 mOhms ±25% 40A 1.220"" (31.00mm)"
"Inrush Current Limiter 500 mOhms 50A 1.378"" (35.00mm)"
"Inrush Current Limiter 7 Ohms ±20% 15A 1.220"" (31.00mm)"
"Inrush Current Limiter 75 Ohms ±25% 4A 0.906"" (23.00mm)"
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
10V Clamp 44A Ipp Tvs Diode Through Hole DO-41
11.2V Clamp 41A Ipp Tvs Diode Through Hole DO-41
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
12.6V Clamp 38A Ipp Tvs Diode Through Hole DO-41
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
12V Clamp 50A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
13.4V Clamp 36A Ipp Tvs Diode Through Hole DO-41
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
16.3V Clamp 29A Ipp Tvs Diode Through Hole DO-41
162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
19V Clamp 25A Ipp Tvs Diode Through Hole DO-41
209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
22MM MEGASURGE 5.0OHM 15AMP
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
23.6V Clamp 20A Ipp Tvs Diode Through Hole DO-41
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
28.8V Clamp 15A Ipp Tvs Diode Through Hole DO-41
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
35.4V Clamp 14A Ipp Tvs Diode Through Hole DO-41
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
3A 1.1V@3A 3A 1KV UMSB
42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
42.3V Clamp 11.1A Ipp Tvs Diode Through Hole DO-41
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
5.8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
5.8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
6.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
6.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
6.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
6A 1.1V@6A 6A 1KV UMSB
7.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
7.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
77V Clamp 6.8A Ipp Tvs Diode Through Hole DO-41
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-41
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
BRIDGE RECT 1P 1KV 1.5A 4-MSBL
BRIDGE RECT 1P 1KV 2.5A 4-MSBL
BRIDGE RECT 1P 800V 3A 4-MSBL
BRIDGE RECT 1PHASE 1KV 3A MSBL
Bridge Rectifier Single Phase Silicon Carbide Schottky 1.2kV Chassis Mount SP6C
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MSB
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-MSBL
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-MSBL
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount M3
Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount SM2
Bridge Rectifier Three Phase Standard 1.2kV QC Terminal MSD
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount M2-1
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount M3
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount SM2
Bridge Rectifier Three Phase Standard 1.6kV QC Terminal MSD
Bridge Rectifier Three Phase Standard 800V Chassis Mount M3
Bridge Rectifier Three Phase Standard 800V Chassis Mount SM2
Bridge Rectifier Three Phase Standard 800V QC Terminal MSD
Diode Array 1 Pair Common Anode Standard 1600V 120A Chassis Mount D1
Diode Array 1 Pair Common Anode Standard 1600V 200A Chassis Mount D2
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Through Hole TO-226-3, TO-92-3 Long Body (Formed Leads)
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Through Hole TO-226-3, TO-92-3 Long Body
Diode Array 1 Pair Common Cathode Standard 1200V 120A Chassis Mount D1
Diode Array 1 Pair Common Cathode Standard 1200V 165A Chassis Mount D2
Diode Array 1 Pair Common Cathode Standard 1200V 200A Chassis Mount D2
Diode Array 1 Pair Common Cathode Standard 1200V 36A Chassis Mount D1
Diode Array 1 Pair Common Cathode Standard 1200V 60A Chassis Mount D1
Diode Array 1 Pair Common Cathode Standard 1200V 70A Chassis Mount D1
Diode Array 1 Pair Common Cathode Standard 1600V 120A Chassis Mount D1
Diode Array 1 Pair Common Cathode Standard 1600V 165A Chassis Mount D2
Diode Array 1 Pair Common Cathode Standard 1600V 200A Chassis Mount D2
Diode Array 1 Pair Common Cathode Standard 1600V 36A Chassis Mount D1
Diode Array 1 Pair Common Cathode Standard 1600V 60A Chassis Mount D1
Diode Array 1 Pair Common Cathode Standard 1600V 70A Chassis Mount D1
Diode Array 1 Pair Common Cathode Standard 800V 120A Chassis Mount D1
Diode Array 1 Pair Common Cathode Standard 800V 36A Chassis Mount D1
Diode Array 1 Pair Common Cathode Standard 800V 60A Chassis Mount D1
Diode Array 1 Pair Series Connection Silicon Carbide Schottky 1200V 600A (DC) Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 1200V 120A Chassis Mount D1
Diode Array 1 Pair Series Connection Standard 1200V 165A Chassis Mount D2
Diode Array 1 Pair Series Connection Standard 1200V 200A Chassis Mount D2
Diode Array 1 Pair Series Connection Standard 1200V 36A Chassis Mount D1
Diode Array 1 Pair Series Connection Standard 1200V 60A Chassis Mount D1
Diode Array 1 Pair Series Connection Standard 1200V 70A Chassis Mount D1
Diode Array 1 Pair Series Connection Standard 1600V 120A Chassis Mount D1
Diode Array 1 Pair Series Connection Standard 1600V 165A Chassis Mount D2
Diode Array 1 Pair Series Connection Standard 1600V 200A Chassis Mount D2
Diode Array 1 Pair Series Connection Standard 1600V 36A Chassis Mount D1
Diode Array 1 Pair Series Connection Standard 1600V 60A Chassis Mount D1
Diode Array 1 Pair Series Connection Standard 1600V 70A Chassis Mount D1
Diode Array 1 Pair Series Connection Standard 800V 165A Chassis Mount D2
Diode Array 1 Pair Series Connection Standard 800V 200A Chassis Mount D2
Diode Array 1 Pair Series Connection Standard 800V 36A Chassis Mount D1
Diode Array 1 Pair Series Connection Standard 800V 70A Chassis Mount D1
Diode Array 2 Independent Silicon Carbide Schottky 1200V 100A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 1200V 50A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 700V 100A (DC) Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Silicon Carbide Schottky 700V 50A (DC) Chassis Mount SOT-227-4, miniBLOC
DIODE ARRAY SIC 700V 24A TO247-3
Diode Array
DIODE GEN PURP 100V 1A MICROSMP
DIODE MODULE GEN PURP 1600V 90A
Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220 [K]
Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247
Diode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-247
Diode Silicon Carbide Schottky 1200V 30A (DC) Through Hole TO-247
Diode Silicon Carbide Schottky 1200V 36A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 49A (DC) Surface Mount D3PAK
Diode Silicon Carbide Schottky 1200V 49A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 1200V 49A (DC) Through Hole TO-247
Diode Silicon Carbide Schottky 1200V 65A (DC) Through Hole TO-247-3
Diode Silicon Carbide Schottky 1700V 31A Through Hole TO-247-3
Diode Silicon Carbide Schottky 3300V 30A Through Hole TO-247
Diode Silicon Carbide Schottky 700V 10A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 700V 10A Surface Mount D3PAK
Diode Silicon Carbide Schottky 700V 24A (DC) Through Hole TO-247-3
Diode Silicon Carbide Schottky 700V 30A (DC) Through Hole TO-220-2
Diode Silicon Carbide Schottky 700V 50A (DC) Through Hole TO-247
Diode Silicon Carbide Schottky 700V 60A (DC) Surface Mount D3PAK
DIODE STANDARD 100V 1A DO219AD
Diode Standard 100V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 100V 700mA Surface Mount MicroSMP (DO-219AD)
Diode Standard 200V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 200V 700mA Surface Mount MicroSMP (DO-219AD)
DIODE STANDARD 400V 1A DO219AD
Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 400V 700mA Surface Mount MicroSMP (DO-219AD)
DIODE STANDARD 600V 1A DO219AD
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 700mA Surface Mount MicroSMP (DO-219AD)
Diode
ICL 10R 25% 15A 31MM CUSTOM
ICL 10R 25% 18A 35MM D
ICL 20 OHM 25% 10A 31MM
ICL 20R 25% 10A 31MM CUSTOM
ICL 20R 25% 10A 31MM S
ICL 20R 25% 5A 23MM CUSTOM
ICL 3R 25% 30A 35MM
ICL 5R 25% 15A 20MM
ICL 5R 25% 20A 31MM CUSTOM
RF Diode PIN - Single 200V 200mA 2012
RF Diode Standard - Single 15V Die
TVS DIODE 10VWM 16.3VC DO204AL
TVS DIODE 8VWM 13.4VC DO204AL

<< Prev Next >>