Manufacturer: ON Semiconductor
Win Source Part Number: 024636-MUR410RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 890mV @ 4A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Diode Standard 100V 4A Through Hole Axial
Diode Standard 100V 4A Through Hole Axial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 100 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1500-REEL Product overview: MUR410RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR410RLG can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 4A AXIAL
DIODE GEN PURP 100V 4A AXIAL
ULTRA FAST DIODE, 4A, 100V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:4A; Diode Configuration:Single
ULTRA FAST DIODE, 4A, 100V, AXIAL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):4A; Diode Configuration:Single
RECTIFIER, 4A, 100V, AXIAL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):4A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 024636-MUR410RLG | MUR410RLGOSCT-ND | 280-MUR410RLG | MUR410RLG | MUR410RLG | MUR410RLG | 42K1626 | 09R9598 |
| Product Name | Diodes, Rectifiers - Single - MUR410RLG | Single Diodes | 4 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Ultra Fast Diode, 4A, 100V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Ultra Fast Diode, 4A, 100V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Diode Type | Standard | |||||||
| VF | 0.8900 volts | 0.8900 volts | 0.8900 volts | 0.8900 volts | 0.8900 volts | |||
| VR | 100 volts | 100 volts | 100 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | ||||||
| trr | 35 ns | 35 ns | 35 ns |