Vishay Precision Group Diodes, Rectifiers - Single - MUR460-E3/73 MUR460-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 024641-MUR460-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MUR460 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NUR460P/L03; NUR460P/L02U; NUR460P; MUR460; Introduction Date: July 31, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 024641-MUR460-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MUR460 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NUR460P/L03; NUR460P/L02U; NUR460P; MUR460; Introduction Date: July 31, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUR460-E3/73 - 024641-MUR460-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR460-E3/73
024641-MUR460-E3/73
Diodes, Rectifiers - Single - MUR460-E3/73 024641-MUR460-E3/73
Manufacturer: Vishay Win Source Part Number: 024641-MUR460-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MUR460 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NUR460P/L03; NUR460P/L02U; NUR460P; MUR460; Introduction Date: July 31, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 024641-MUR460-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR460
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NUR460P/L03; NUR460P/L02U; NUR460P; MUR460;
Introduction Date: July 31, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600V 4A Diode and Rectifier - 280-MUR460-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A Diode and Rectifier
280-MUR460-E3/73
600V 4A Diode and Rectifier 280-MUR460-E3/73
DIODE GEN PURP 600V 4A DO201AD Product overview: MUR460-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 4A DO201AD Product overview: MUR460-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-MUR460-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 4A Through Hole DO-201AD

Diode Standard 600V 4A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 112-MUR460-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 4A Through Hole DO-201AD

Diode Standard 600V 4A Through Hole DO-201AD

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - MUR460-E3/73 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
MUR460-E3/73
Diodes >> Fast recovery/high efficiency diode MUR460-E3/73
1.28V@4A 75ns 4A 600V DO-201AD Fast recovery/high efficiency diode ROHS

1.28V@4A 75ns 4A 600V DO-201AD Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MUR460-E3/73
Rectifiers MUR460-E3/73
Rectifiers 400 Volt 4.0A 50ns 125 Amp IFSM

Rectifiers 400 Volt 4.0A 50ns 125 Amp IFSM

Buy Now Datasheet
Single Diodes - MUR460-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR460-E3/73
Single Diodes MUR460-E3/73
DIODE GEN PURP 600V 4A DO201AD

DIODE GEN PURP 600V 4A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR460-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR460-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers MUR460-E3/73
DIODE GEN PURP 600V 4A DO201AD

DIODE GEN PURP 600V 4A DO201AD

Supplier's Site
Rectifier, Ultrafast; 1.05V; 4.0A IF; 600V; 150A Ifms; 25 IR; 75; DO-201AD; -65 - 70217377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Ultrafast; 1.05V; 4.0A IF; 600V; 150A Ifms; 25 IR; 75; DO-201AD; -65
70217377
Rectifier, Ultrafast; 1.05V; 4.0A IF; 600V; 150A Ifms; 25 IR; 75; DO-201AD; -65 70217377
Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass Passivated Junction

Features:

  • Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0
  • Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode
  • Ultrafast Recovery Time for High Efficiency
  • Excellent High Temperature Switching
  • Glass Passivated Junction
Supplier's Site
Fast Diode, 4A, 600V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K7789 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 4A, 600V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K7789
Fast Diode, 4A, 600V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K7789
FAST DIODE, 4A, 600V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:125A RoHS Compliant: Yes

FAST DIODE, 4A, 600V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:1.05V; Reverse Recovery Time:50ns; Forward Surge Current:125A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers Diodes
Product Number 024641-MUR460-E3/73 280-MUR460-E3/73 112-MUR460-E3/73TB-ND MUR460-E3/73 MUR460-E3/73 MUR460-E3/73 MUR460-E3/73 70217377 76K7789
Product Name Diodes, Rectifiers - Single - MUR460-E3/73 600V 4A Diode and Rectifier Single Diodes Diodes >> Fast recovery/high efficiency diode Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Ultrafast; 1.05V; 4.0A IF; 600V; 150A Ifms; 25 IR; 75; DO-201AD; -65 Fast Diode, 4A, 600V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
Diode Type Standard
VF 1.28 volts 1.28 volts 1.28 volts 1.28 volts 1.05 volts 1.05 volts
VR 600 volts 600 volts 600 volts
IR 0.0100 mA 0.0100 mA
trr 75 ns 75 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Single Diodes - 448-AIDK10S65C5ATMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
4 suppliers