Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3 Full Pack
Manufacturer: ON Semiconductor
Win Source Part Number: 886536-MURHF860CT
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Standard 600 V 4A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: MURHF8
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Power Rectifier, Ultra-Fast Recovery, 8 A, 600 V, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MURHF860CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHF860CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 4A TO220FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MURHF860CT-ND | 886536-MURHF860CT | 286-MURHF860CT | MURHF860CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MURHF860CT | 8 A 600 V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220FP | Rail/Tube | TO-220 |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 600 V 4A Through Hole TO-220-3 Full Pack |