Vishay Precision Group 2 A 200 V Diode and Rectifier MURS120-E3/52T

Description
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: MURS120-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS120-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: MURS120-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS120-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 A 200 V Diode and Rectifier - 280-MURS120-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 200 V Diode and Rectifier
280-MURS120-E3/52T
2 A 200 V Diode and Rectifier 280-MURS120-E3/52T
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: MURS120-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS120-E3/52T can be used for catalog matching and distributor lookup.

DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: MURS120-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS120-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS120-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - MURS120-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - MURS120-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Diode Standard 200V 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Switching Diodes - 8119896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8119896
Switching Diodes 8119896
Vishay MURS120-E3/52T Silicon Junction

Vishay MURS120-E3/52T Silicon Junction

Supplier's Site
Diodes, Rectifiers - Single - MURS120-E3/52T - 024664-MURS120-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS120-E3/52T
024664-MURS120-E3/52T
Diodes, Rectifiers - Single - MURS120-E3/52T 024664-MURS120-E3/52T
Manufacturer: Vishay Win Source Part Number: 024664-MURS120-E3/52 T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 2μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 024664-MURS120-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rectifier, Ultrafast; 0.71V; 1.0A IF; 200 V (Max.); 40A Ifms; 50 IR; 25; -65 - 70217378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Ultrafast; 0.71V; 1.0A IF; 200 V (Max.); 40A Ifms; 50 IR; 25; -65
70217378
Rectifier, Ultrafast; 0.71V; 1.0A IF; 200 V (Max.); 40A Ifms; 50 IR; 25; -65 70217378
Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass Passivated Junction

Features:

  • Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0
  • Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode
  • Ultrafast Recovery Time for High Efficiency
  • Excellent High Temperature Switching
  • Glass Passivated Junction
Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MURS120-E3/52T
Rectifiers MURS120-E3/52T
Rectifiers 1.0 Amp 200V 25ns

Rectifiers 1.0 Amp 200V 25ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS120-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS120-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers MURS120-E3/52T
DIODE GEN PURP 200V 1A DO214AA

DIODE GEN PURP 200V 1A DO214AA

Supplier's Site
Fast Diode, 1A, 200V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K7715 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 200V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K7715
Fast Diode, 1A, 200V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K7715
FAST DIODE, 1A, 200V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:710mV; Reverse Recovery Time:25ns; Forward Surge Current:40A RoHS Compliant: Yes

FAST DIODE, 1A, 200V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:710mV; Reverse Recovery Time:25ns; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Diode, 1A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 05R5617 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay
05R5617
Fast Diode, 1A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay 05R5617
FAST DIODE, 1A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:710mV; Reverse Recovery Time:25ns; Forward Surge Current:40A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 1A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:710mV; Reverse Recovery Time:25ns; Forward Surge Current:40A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MURS120-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURS120-E3/52T
Single Diodes MURS120-E3/52T
DIODE GEN PURP 200V 1A DO214AA

DIODE GEN PURP 200V 1A DO214AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number 280-MURS120-E3/52T MURS120-E3/52TGICT-ND 8119896 024664-MURS120-E3/52T 70217378 MURS120-E3/52T MURS120-E3/52T 76K7715 MURS120-E3/52T
Product Name 2 A 200 V Diode and Rectifier Single Diodes Switching Diodes Diodes, Rectifiers - Single - MURS120-E3/52T Rectifier, Ultrafast; 0.71V; 1.0A IF; 200 V (Max.); 40A Ifms; 50 IR; 25; -65 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Fast Diode, 1A, 200V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes
RoHS Compliant RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Applications Switching
Diode Type Standard
VF 0.8750 volts 0.7100 volts 0.8750 volts 0.7100 volts 0.8750 volts
Unlock Full Specs
to access all available technical data