DIODE ARRAY GP 200V 10A TO263AB Product overview: MURB2020CTTRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB2020CTTRR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 1228626-MURB2020CTTR
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): MURB2020CT-1PBF; MURB2020CT-1TRLPbF; MURB2020CTTRR; MURB2020CT-1;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 200V 10A TO263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MURB2020CTTRR | MURB2020CTTRR-ND | 1228626-MURB2020CTTRR | MURB2020CTTRR |
| Product Name | 200V 10A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MURB2020CTTRR | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK |