onsemi Single Diodes MUR550PFG

Description
Diode Standard 520V 5A Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Standard 520V 5A Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR550PFG-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR550PFG-ND
Single Diodes MUR550PFG-ND
Diode Standard 520V 5A Through Hole TO-220-2

Diode Standard 520V 5A Through Hole TO-220-2

Buy Now Datasheet
Fast Recovery Diode, 5A, 520V Axial; Repetitive Peak Reverse Voltage Onsemi - 42K1642 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 5A, 520V Axial; Repetitive Peak Reverse Voltage Onsemi
42K1642
Fast Recovery Diode, 5A, 520V Axial; Repetitive Peak Reverse Voltage Onsemi 42K1642
FAST RECOVERY DIODE, 5A, 520V AXIAL; Repetitive Peak Reverse Voltage:520V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:95ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 5A, 520V AXIAL; Repetitive Peak Reverse Voltage:520V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:95ns; Forward Surge Current:100A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR550PFG
Rectifiers MUR550PFG
Rectifiers 520V 5A UltraFast

Rectifiers 520V 5A UltraFast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR550PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR550PFG
Discrete Semiconductor Products - Diodes - Rectifiers MUR550PFG
DIODE GEN PURP 520V 5A TO220-2

DIODE GEN PURP 520V 5A TO220-2

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number MUR550PFG-ND 42K1642 MUR550PFG MUR550PFG
Product Name Single Diodes Fast Recovery Diode, 5A, 520V Axial; Repetitive Peak Reverse Voltage Onsemi Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
RoHS Compliant RoHS
VF 1.15 volts 1.15 volts
IF 5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS3HVM2.5F - Micross Components, Inc.
Specs
IFSM 70 amps
IF 3000 mA
trr 150 ns
View Details
Specs
Package SOT-23
Tj -65 C (-85 F)
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details