onsemi Diodes, Rectifiers - Arrays - MURP20040CT MURP20040CT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886537-MURP20040CT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Standard 400 V 100A Chassis Mount Powertap II Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tray Package: Powertap II Mounting: Chassis Mount Part Status: Obsolete Family Name: MURP20 Categories: Discrete Semiconductor Products Case / Package: PowerTap II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886537-MURP20040CT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Standard 400 V 100A Chassis Mount Powertap II Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tray Package: Powertap II Mounting: Chassis Mount Part Status: Obsolete Family Name: MURP20 Categories: Discrete Semiconductor Products Case / Package: PowerTap II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MURP20040CT - 886537-MURP20040CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURP20040CT
886537-MURP20040CT
Diodes, Rectifiers - Arrays - MURP20040CT 886537-MURP20040CT
Manufacturer: ON Semiconductor Win Source Part Number: 886537-MURP20040CT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Standard 400 V 100A Chassis Mount Powertap II Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tray Package: Powertap II Mounting: Chassis Mount Part Status: Obsolete Family Name: MURP20 Categories: Discrete Semiconductor Products Case / Package: PowerTap II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 886537-MURP20040CT
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Standard 400 V 100A Chassis Mount Powertap II
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tray
Package: Powertap II
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: MURP20
Categories: Discrete Semiconductor Products
Case / Package: PowerTap II
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - MURP20040CTOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MURP20040CTOS-ND
Diode Arrays MURP20040CTOS-ND
Diode Array 1 Pair Common Cathode Standard 400V 100A Chassis Mount Powertap II

Diode Array 1 Pair Common Cathode Standard 400V 100A Chassis Mount Powertap II

Buy Now Datasheet
100A 400V Diode and Rectifier - 286-MURP20040CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100A 400V Diode and Rectifier
286-MURP20040CT
100A 400V Diode and Rectifier 286-MURP20040CT
100A, 400V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 357C-03, POWERTAP II, 2 PIN Product overview: MURP20040CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURP20040CT can be used for catalog matching and distributor lookup.

100A, 400V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 357C-03, POWERTAP II, 2 PIN Product overview: MURP20040CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURP20040CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURP20040CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURP20040CT
Discrete Semiconductor Products - Diodes - Rectifiers MURP20040CT
DIODE MOD GP 400V 100A POWERTAP2

DIODE MOD GP 400V 100A POWERTAP2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 886537-MURP20040CT MURP20040CTOS-ND 286-MURP20040CT MURP20040CT
Product Name Diodes, Rectifiers - Arrays - MURP20040CT Diode Arrays 100A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Common Cathode Standard 400 V 100A Chassis Mount Powertap II
Package PowerTap II Powertap II Tray
Arrangement Common Catode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data