Diode Standard 600V 5A Surface Mount SMC
Diode Standard 600V 5A Surface Mount SMC
Diode Standard 600V 5A Surface Mount SMC
DIODE GEN PURP 600V 5A SMC Product overview: MUR560J from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR560J can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1324283-MUR560J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 5 A
Reverse Recovery Time (trr): 64 ns
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Supplier Device Package: SMC
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: MUR560J-ND,1740-MUR5
Base Product Number: MUR560
RoHS Status: RoHS Compliant
DIODE GEN PURP 600V 5A SMC
DIODE GEN PURP 600V 5A SMC
Rectifiers MUR560J/SMC/REEL 13\" Q1/T1 *STANDARD MARK SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1740-MUR560JDKR-ND | 280-MUR560J | 1324283-MUR560J | MUR560J | MUR560J | MUR560J |
| Product Name | Single Diodes | 600V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | SMC-2 | |||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard | |||||
| VF | 1.35 volts | 1.35 volts | 1.35 volts |