DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 228 229 230 231 232 233 234 235 236 237 238 239 240 250 260 270 280 290 300 350 400 417
Product Name Notes
10.3V Clamp 14.6A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
103V Clamp 29.2A Ipp Tvs Diode Surface Mount DO-214AB
10V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
11.2V Clamp 13.4A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
11.5V Clamp 87A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
113V Clamp 26.6A Ipp Tvs Diode Surface Mount DO-214AB
113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
12.9V Clamp 11.6A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB
121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
126V Clamp 22.8A Ipp Tvs Diode Surface Mount DO-214AB
126V Clamp 22.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
12V Clamp 12.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB
12V Clamp 250A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
13.4V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
13.6V Clamp 11A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
13V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
14.4V Clamp 10.4A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount DO-214AB
14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
146V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB
146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
15.4V Clamp 9.7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
16.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
17V Clamp 8.8A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount DO-214AB
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
18.2V Clamp 8.2A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount DO-214AB
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
19.9V Clamp 7.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
193V Clamp 15.6A Ipp Tvs Diode Surface Mount DO-214AB
193V Clamp 15.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
209V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-214AB
209V Clamp 14.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount DO-214AB
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
21.5V Clamp 7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount DO-214AB
23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
23.2V Clamp 6.5A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
24.4V Clamp 6.2A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
243V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB
243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
259V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AB
26V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB
26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
26V Clamp 5.8A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount DO-214AB
27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
27.6V Clamp 5.4A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
275V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB
275V Clamp 11A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
27V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount DO-214AB
29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
29.2V Clamp 5.1A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
30.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
32.4V Clamp 4.6A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount DO-214AB
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
35 AMP THREE PHASE BRIDGE RECTIF
35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount DO-214AB
35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
36.5V (Typ) Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount DO-214AB
38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount DO-214AB
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount DO-214AB
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
47.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
63V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount DO-214AB
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount DO-214AB
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount DO-214AB
72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AB
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
9.2V Clamp 10.9A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
9.2V Clamp 326A Ipp Tvs Diode Surface Mount DO-214AB
9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
93.6V Clamp 32A Ipp Tvs Diode Surface Mount DO-214AB
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB
96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
9V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
BRIDGE RECT 3P 1.2KV 35A MT-35A
BRIDGE RECT 3P 1.6KV 35A MT-W
BRIDGE RECT 3P 1.6KV 50A MT-W
BRIDGE RECT 3P 800V 35A MT-35A
BRIDGE RECT 3P 800V 50A MT-35A
Bridge Rectifier Three Phase Standard 1.6kV QC Terminal MT-35A
BRIDGE RECTIFIER,MT-W
BRIDGE RECTIFIERS,MT-M
Clamp Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
Clamp Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
Diode Array 1 Pair Common Anode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Series Connection Standard 1000V 100A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1000V 150A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1000V 200A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1000V 300A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1200V 100A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1200V 150A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1200V 200A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1200V 300A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1400V 100A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1400V 150A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1400V 200A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1400V 300A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1600V 100A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1600V 150A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1600V 200A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 1600V 300A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 600V 100A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 600V 150A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 600V 200A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 600V 300A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 800V 100A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 800V 150A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 800V 200A Chassis Mount Three Tower
Diode Array 1 Pair Series Connection Standard 800V 300A Chassis Mount Three Tower
DIODE ARRAY GP 200V 3A DPAK
DIODE MOD GP 1000V 100A 3TOWER
DIODE MOD GP 1000V 150A 3TOWER
DIODE MOD GP 1000V 200A 3TOWER
DIODE MOD GP 1200V 100A 3TOWER
DIODE MOD GP 1200V 150A 3TOWER
DIODE MOD GP 1200V 200A 3TOWER
DIODE MOD GP 1400V 100A 3TOWER
DIODE MOD GP 1400V 150A 3TOWER
DIODE MOD GP 1400V 200A 3TOWER
DIODE MOD GP 1600V 100A 3TOWER
DIODE MOD GP 1600V 150A 3TOWER
DIODE MOD GP 1600V 200A 3TOWER
DIODE MODULE GP 600V 100A 3TOWER
DIODE MODULE GP 600V 150A 3TOWER
DIODE MODULE GP 600V 200A 3TOWER
DIODE MODULE GP 800V 100A 3TOWER
DIODE MODULE GP 800V 150A 3TOWER
DIODE SCHOTTKY 20V 1A DO219AD
DIODE SCHOTTKY 20V 1A MICROSMP
Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 20V 2A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 30V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 30V 2A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 40V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 50V 1A Surface Mount MicroSMP (DO-219AD)
DIODE SCHOTTKY 60V 1A DO219AD
DIODE SCHOTTKY 60V 1A MICROSMP
Diode Schottky 60V 1A Surface Mount MicroSMP (DO-219AD)
DIODE STANDARD 100V 1A DO219AD
DIODE STANDARD 200V 1A SOD123FL
DIODE STANDARD 200V 2A SOD123FL
Diode Standard 400V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 15A Through Hole TO-220-2
Diode Standard 600V 15A Through Hole TO-220FP
Diode Standard 600V 1A Surface Mount MicroSMP (DO-219AD)
Diode Standard 600V 8A Through Hole TO-220-2
Diode Standard 600V 8A Through Hole TO-220FP
IC
RF Diode PIN - Single 100V 100mA 20W 2012
RF Diode PIN - Single 200V 200mA 0402
RF Diode PIN - Single 200V 200mA 5W 0503
RF Diode PIN - Single 250V 100mA 0805
RF Diode PIN - Single 250V 500mA 0503
RF Diode PIN - Single 300V 200mA 2615
RF Diode PIN - Single 500V 500mA 0805P
RF Diode PIN - Single 500V 500mA 50W 0805P
RF Diode Schottky - 1 Bridge 3V 50mA 100mW E45
RF Diode Schottky - 1 Bridge 6V 50mA 100mW E45
RF Diode Schottky - Single 1V 35mA 100mW 0402
RF Diode Schottky - Single 1V 35mA 100mW E25
RF Diode Schottky - Single 1V 35mA 100mW H27
RF Diode Schottky - Single 3.5V 50mA 100mW B10B
RF Diode Schottky - Single 3V 150mW B10D
RF Diode Schottky - Single 3V 50mA 100mW E25
RF Diode Schottky - Single 5V 50mA 100mW Chip
SURFACE MOUNT SUPER FAST RECOVER
TVS DIODE 111VWM 179VC DO13
TVS DIODE 160VWM 259VC DO214AB
TVS DIODE 5VWM 13.4VC DO219AD
TVS DIODE 5VWM 9.2VC DO214AB
TVS DIODE 6.5VWM 11.2V DO219AD
TVS DIODE 6VWM 10.3VC DO219AD
TVS DIODE 7.5VWM 12.9V DO219AD
TVS DIODE 7VWM 12VC DO219AD
TVS DIODE 8VWM 13.6VC DO219AD

<< Prev Next >>