The 1366817-MUR860F-BP is a discrete semiconductor diode designed for rectification applications. It features a maximum DC reverse voltage of 600V and an average rectified current rating of 8A. The diode has a maximum forward voltage drop of 1.5V at 8A and a fast recovery time of 50ns, making it suitable for high-speed switching applications. The operating junction temperature range is from -55°C to +150°C, and it has a low reverse leakage current of 5OºA at 600V. The device is packaged in a TO-220-2 isolated tab configuration, which allows for efficient heat dissipation. It is compliant with RoHS standards and is available in bulk packaging. This diode is suitable for engineers looking for reliable performance in power conversion and rectification circuits.
Interface Product overview: MUR860F-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR860F-BP can be used for catalog matching and distributor lookup.
DIODE STANDARD 600V 8A ITO220AC
Win Source Part Number: 1366817-MUR860F-BP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-220-2 Isolated Tab
Supplier Device Package: ITO-220AC
Base Product Number: MUR860
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Interface
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-MUR860F-BP | 353-MUR860F-BP-ND | 1366817-MUR860F-BP | MUR860F-BP |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | TO-220 | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VF | 1.5 volts | 1.5 volts |