onsemi Diodes, Rectifiers - Arrays - MUR3060WT MUR3060WT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886521-MUR3060WT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: MUR30 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886521-MUR3060WT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: MUR30 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MUR3060WT - 886521-MUR3060WT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR3060WT
886521-MUR3060WT
Diodes, Rectifiers - Arrays - MUR3060WT 886521-MUR3060WT
Manufacturer: ON Semiconductor Win Source Part Number: 886521-MUR3060WT Series: SWITCHMODE™ Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-247-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: MUR30 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 886521-MUR3060WT
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: MUR30
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
30 A 600 V Diode and Rectifier
286-MUR3060WT
30 A 600 V Diode and Rectifier 286-MUR3060WT
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 30 A, 600 V, TO-247, 30-TUBE Product overview: MUR3060WT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 600 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3060WT can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 30 A, 600 V, TO-247, 30-TUBE Product overview: MUR3060WT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 600 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3060WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MUR3060WTOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MUR3060WTOS-ND
Diode Arrays MUR3060WTOS-ND
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR3060WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR3060WT
Discrete Semiconductor Products - Diodes - Rectifiers MUR3060WT
DIODE ARRAY GP 600V 15A TO247-3

DIODE ARRAY GP 600V 15A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 886521-MUR3060WT 286-MUR3060WT MUR3060WTOS-ND MUR3060WT
Product Name Diodes, Rectifiers - Arrays - MUR3060WT 30 A 600 V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole TO-247-3
Package TO-247; TO-247-3 Rail/Tube TO-247; TO-247-3 TO-247
IO 15 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data