Power Rectifier, Ultra-Fast Recovery, 5 A, 600 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MURHD560T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURHD560T4G can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Surface Mount DPAK
Diode Standard 600V 5A Surface Mount DPAK
Diode Standard 600V 5A Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 059687-MURHD560T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.7V @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 5A DPAK
Rectifiers MHz FAST RECTIFIER 5A 600V
ULTRA FAST DIODE, 5A, 600V, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single
DIODE GEN PURP 600V 5A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-MURHD560T4G | MURHD560T4GOSTR-ND | 059687-MURHD560T4G | MURHD560T4G | MURHD560T4G | 50M2102 | MURHD560T4G |
| Product Name | 5 A 600 V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MURHD560T4G | Single Diodes | Rectifiers | Ultra Fast Diode, 5A, 600V, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard | ||||||
| VF | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0100 mA | 0.0100 mA |