Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Rectifiers 1A,200V,25ns SMB, UF Rect, SMD
DIODE GEN PURP 200V 2A DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MURS120HE3_A/I-ND | MURS120HE3_A/I | MURS120HE3_A/I |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |