Power Rectifier, Ultra-Fast Recovery, Switch-mode, 5 A, 300 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: MURD530T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 300 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 300 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD530T4G can be used for catalog matching and distributor lookup.
Diode Standard 300V 5A Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1081183-MURD530T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 300V 5A DPAK
Rectifiers REC 5A 300V ULTRAFST DPAK
RECTIFIER, SINGLE, 5A, 300V, TO-252; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE GEN PURP 300V 5A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-MURD530T4G | MURD530T4GOSTR-ND | 1081183-MURD530T4G | MURD530T4G | MURD530T4G | 14AC4589 | MURD530T4G |
| Product Name | 5 A 300 V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MURD530T4G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 5A, 300V, To-252; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes |
| Tj | -65 C (-85 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | |||
| VR | 300 volts | 300 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |