onsemi 8 A 600 V Diode and Rectifier MURHB860CTT4

Description
Power Rectifier, Ultra-Fast Recovery, 8 A, 600 V, D2PAK 2 LEAD, 800-REEL Product overview: MURHB860CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB860CTT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Rectifier, Ultra-Fast Recovery, 8 A, 600 V, D2PAK 2 LEAD, 800-REEL Product overview: MURHB860CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB860CTT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8 A 600 V Diode and Rectifier
286-MURHB860CTT4
8 A 600 V Diode and Rectifier 286-MURHB860CTT4
Power Rectifier, Ultra-Fast Recovery, 8 A, 600 V, D2PAK 2 LEAD, 800-REEL Product overview: MURHB860CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB860CTT4 can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 8 A, 600 V, D2PAK 2 LEAD, 800-REEL Product overview: MURHB860CTT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURHB860CTT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MURHB860CTT4OSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MURHB860CTT4 - 928517-MURHB860CTT4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURHB860CTT4
928517-MURHB860CTT4
Diodes, Rectifiers - Arrays - MURHB860CTT4 928517-MURHB860CTT4
Manufacturer: ON Semiconductor Win Source Part Number: 928517-MURHB860CTT4 Series: MEGAHERTZ™ Features: Diode Array 1 Pair Common Cathode Standard 600 V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: MURHB8 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MURHB860CTT4OSTR, MURHB860CTT4OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 928517-MURHB860CTT4
Series: MEGAHERTZ™
Features: Diode Array 1 Pair Common Cathode Standard 600 V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MURHB8
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MURHB860CTT4OSTR, MURHB860CTT4OSCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURHB860CTT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURHB860CTT4
Discrete Semiconductor Products - Diodes - Rectifiers MURHB860CTT4
DIODE ARRAY GP 600V 4A D2PAK

DIODE ARRAY GP 600V 4A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MURHB860CTT4 MURHB860CTT4OSTR-ND 928517-MURHB860CTT4 MURHB860CTT4
Product Name 8 A 600 V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MURHB860CTT4 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK D2PAK
IO 4 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Diode Arrays - 1PS70SB14/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers