Taiwan Semiconductor Co., Ltd. Single Diodes MUR310SH

Description
Diode Standard 100V 3A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 100V 3A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR310SHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR310SHTR-ND
Single Diodes 1801-MUR310SHTR-ND
Diode Standard 100V 3A (DC) Surface Mount DO-214AB (SMC)

Diode Standard 100V 3A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-MUR310SHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR310SHDKR-ND
Single Diodes 1801-MUR310SHDKR-ND
DIODE STANDARD 100V 3A DO214AB

DIODE STANDARD 100V 3A DO214AB

Buy Now Datasheet
Single Diodes - 1801-MUR310SHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR310SHCT-ND
Single Diodes 1801-MUR310SHCT-ND
DIODE GEN PURP 100V 3A DO214AB

DIODE GEN PURP 100V 3A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR310SHTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details