Manufacturer: ON Semiconductor
Win Source Part Number: 1228617-MURB1620CTRG
Series: SWITCHMODE
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: MURB1620C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): CUDD16-02A; CUDD16-02A TR13; SDA480ENS;
Introduction Date: January 10, 2003
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Anode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
16A 200V Ultra-Fast Rectifier Diode, Common Anode, D2PAK Product overview: MURB1620CTRG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB1620CTRG can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 8A D2PAK
DIODE ARRAY GP 200V 8A D2PAK
RECTIFIER, 16A, 200V, TO-263; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Anode; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes
Rectifiers 200V 16A Ultrafast Common Anode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1228617-MURB1620CTRG | MURB1620CTRGOS-ND | 286-MURB1620CTRG | MURB1620CTRG | MURB1620CTRG | 81Y6859 | MURB1620CTRG |
| Product Name | Diodes, Rectifiers - Arrays - MURB1620CTRG | Diode Arrays | 16A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifier, 16A, 200V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |