onsemi Switching Diodes MURD620CTT4G

Description
onsemi MURD620CTT4G Silicon Junction
Request a Quote Datasheet
Description
onsemi MURD620CTT4G Silicon Junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 463555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
463555
Switching Diodes 463555
onsemi MURD620CTT4G Silicon Junction

onsemi MURD620CTT4G Silicon Junction

Supplier's Site
Switching Diodes - 463555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
463555P
Switching Diodes 463555P
onsemi MURD620CTT4G Silicon Junction

onsemi MURD620CTT4G Silicon Junction

Supplier's Site
Switching Diodes - 1787548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1787548
Switching Diodes 1787548
onsemi MURD620CTT4G Silicon Junction

onsemi MURD620CTT4G Silicon Junction

Supplier's Site
Diodes, Rectifiers - Arrays - MURD620CTT4G - 024657-MURD620CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURD620CTT4G
024657-MURD620CTT4G
Diodes, Rectifiers - Arrays - MURD620CTT4G 024657-MURD620CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 024657-MURD620CTT4G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Family Name: MURD620CT Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-6CWH02FN-M3; VS-6CWH02FNTRPBF; VS-MURD620CTTRR-M3; VS-6CWH02FNTRRPbF; Introduction Date: October 31, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024657-MURD620CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Family Name: MURD620CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-6CWH02FN-M3; VS-6CWH02FNTRPBF; VS-MURD620CTTRR-M3; VS-6CWH02FNTRRPbF;
Introduction Date: October 31, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Diode Arrays - MURD620CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MURD620CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MURD620CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Singapore, Singapore
200V 6A DPAK Diode and Rectifier
286-MURD620CTT4G
200V 6A DPAK Diode and Rectifier 286-MURD620CTT4G
Ultra-Fast Rectifier Diode, 200V, 6A, DPAK, 2-Term Product overview: MURD620CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURD620CTT4G can be used for catalog matching and distributor lookup.

Ultra-Fast Rectifier Diode, 200V, 6A, DPAK, 2-Term Product overview: MURD620CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURD620CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1387 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1387
Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1387
FAST RECOVERY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.2V; Reverse Recovery Time:35ns; Forward Surge Current:63A RoHS Compliant: Yes

FAST RECOVERY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.2V; Reverse Recovery Time:35ns; Forward Surge Current:63A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Rectifier, 6A, 200V, Dpak; Repetitive Peak Reverse Voltage Onsemi - 98H0861 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Rectifier, 6A, 200V, Dpak; Repetitive Peak Reverse Voltage Onsemi
98H0861
Diode, Ultrafast Rectifier, 6A, 200V, Dpak; Repetitive Peak Reverse Voltage Onsemi 98H0861
DIODE, ULTRAFAST RECTIFIER, 6A, 200V, DPAK; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.13V; Reverse Recovery Time:35ns; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, ULTRAFAST RECTIFIER, 6A, 200V, DPAK; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.13V; Reverse Recovery Time:35ns; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURD620CTT4G
Rectifiers MURD620CTT4G
Rectifiers 200V 6A Ultrafast

Rectifiers 200V 6A Ultrafast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURD620CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURD620CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MURD620CTT4G
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Supplier's Site
Diode Arrays - MURD620CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MURD620CTT4G
Diode Arrays MURD620CTT4G
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diodes Diode Arrays Diode Arrays Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diode Arrays
Product Number 463555 463555P 1787548 024657-MURD620CTT4G MURD620CTT4GOSDKR-ND 286-MURD620CTT4G 67R1387 98H0861 MURD620CTT4G MURD620CTT4G MURD620CTT4G
Product Name Switching Diodes Switching Diodes Switching Diodes Diodes, Rectifiers - Arrays - MURD620CTT4G Diode Arrays 200V 6A DPAK Diode and Rectifier Fast Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi Diode, Ultrafast Rectifier, 6A, 200V, Dpak; Repetitive Peak Reverse Voltage Onsemi Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package DPAK; Dpak (to-252) TO-252 DPAK; DPAK-3 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 35 ns 35 ns 35 ns
Arrangement Common Catode Common Catode Common Catode
Diode Applications Switching Switching
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70W-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details