Taiwan Semiconductor Co., Ltd. Single Diodes MUR360SB

Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR360SBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR360SBTR-ND
Single Diodes 1801-MUR360SBTR-ND
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-MUR360SBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR360SBCT-ND
Single Diodes 1801-MUR360SBCT-ND
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Buy Now Datasheet
Single Diodes - 1801-MUR360SBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR360SBDKR-ND
Single Diodes 1801-MUR360SBDKR-ND
DIODE STANDARD 600V 3A DO214AA

DIODE STANDARD 600V 3A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR360SBTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diode and Rectifier - 284-SMS3922-015 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details