onsemi Single Diodes MURA110T3

Description
DIODE STANDARD 100V 1A SMA
Request a Quote Datasheet
Description
DIODE STANDARD 100V 1A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MURA110T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURA110T3OSTR-ND
Single Diodes MURA110T3OSTR-ND
DIODE STANDARD 100V 1A SMA

DIODE STANDARD 100V 1A SMA

Buy Now Datasheet
Singapore, Singapore
1 A 50 V 100 V Diode and Rectifier
280-MURA110T3
1 A 50 V 100 V Diode and Rectifier 280-MURA110T3
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 50 V 100 V, SMA, 5000-REEL Product overview: MURA110T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA110T3 can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 50 V 100 V, SMA, 5000-REEL Product overview: MURA110T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA110T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURA110T3 - 1228599-MURA110T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURA110T3
1228599-MURA110T3
Diodes, Rectifiers - Single - MURA110T3 1228599-MURA110T3
Manufacturer: ON Semiconductor Win Source Part Number: 1228599-MURA110T3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1228599-MURA110T3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MURA110T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURA110T3
Discrete Semiconductor Products - Diodes - Rectifiers MURA110T3
DIODE ULTRA FAST 2A 100V SMA

DIODE ULTRA FAST 2A 100V SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number MURA110T3OSTR-ND 280-MURA110T3 1228599-MURA110T3 MURA110T3
Product Name Single Diodes 1 A 50 V 100 V Diode and Rectifier Diodes, Rectifiers - Single - MURA110T3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA
Unlock Full Specs
to access all available technical data