Manufacturer: ON Semiconductor
Win Source Part Number: 1081192-MURHS160T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Diode Standard 600V 1A Surface Mount SMB
600 V, 1.0 A Ultrafast Rectifier, SMB, 2500-REEL Product overview: MURHS160T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURHS160T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A SMB
FAST RECOVERY DIODE, 1A, 600V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, AEC-Q101, 1A, 600V, DO-214AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1081192-MURHS160T3G | 488-MURHS160T3GTR-ND | 280-MURHS160T3G | MURHS160T3G | MURHS160T3G | 34M7667 | 42AC1765 |
| Product Name | Diodes, Rectifiers - Single - MURHS160T3G | Single Diodes | 600 V 1.0 A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 600V, 403A, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Aec-Q101, 1A, 600V, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi |
| Diode Type | Standard | ||||||
| VF | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 volts | |||
| VR | 600 volts | ||||||
| IR | 0.0200 mA | ||||||
| trr | 35 ns | 35 ns | 35 ns |