onsemi 1 A 100 V Diode and Rectifier MURS110T3

Description
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V, SMB, 2500-REEL Product overview: MURS110T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS110T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V, SMB, 2500-REEL Product overview: MURS110T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS110T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 A 100 V Diode and Rectifier
280-MURS110T3
1 A 100 V Diode and Rectifier 280-MURS110T3
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V, SMB, 2500-REEL Product overview: MURS110T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS110T3 can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V, SMB, 2500-REEL Product overview: MURS110T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS110T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURS110T3 - 1228665-MURS110T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS110T3
1228665-MURS110T3
Diodes, Rectifiers - Single - MURS110T3 1228665-MURS110T3
Manufacturer: ON Semiconductor Win Source Part Number: 1228665-MURS110T3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1228665-MURS110T3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now
Single Diodes - MURS110T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS110T3OSTR-ND
Single Diodes MURS110T3OSTR-ND
DIODE STANDARD 100V 2A SMB

DIODE STANDARD 100V 2A SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS110T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS110T3
Discrete Semiconductor Products - Diodes - Rectifiers MURS110T3
DIODE ULTRA FAST 1A 100V SMB

DIODE ULTRA FAST 1A 100V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-MURS110T3 1228665-MURS110T3 MURS110T3OSTR-ND MURS110T3
Product Name 1 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - MURS110T3 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMB
Unlock Full Specs
to access all available technical data