DIODE 4 A, 600 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MUR460-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 059672-MUR460-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Standard 600V 4A Through Hole DO-201AD
Diode Standard 600V 4A Through Hole DO-201AD
FAST RECOVERY DIODE, 4A, 600V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):4A; Diode Configuration:Single
DIODE RECTIFIER, FAST, 4A, 600V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:4A; Diode Configuration:Single
RECTIFIER, SINGLE, 4A, 600V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):4A; Diode Configuration:Single
DIODE GEN PURP 600V 4A DO201AD
DIODE GEN PURP 600V 4A DO201AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-MUR460-E3/54 | 059672-MUR460-E3/54 | MUR460-E3/54GITR-ND | 76K7788 | 29X0504 | 60AC3755 | MUR460-E3/54 | MUR460-E3/54 |
| Product Name | 4 A 600 V Diode and Rectifier | Diodes, Rectifiers - Single - MUR460-E3/54 | Single Diodes | Fast Recovery Diode, 4A, 600V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Diode Rectifier, Fast, 4A, 600V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifier, Single, 4A, 600V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.28 volts | 1.05 volts | 1.05 volts | 1.28 volts | 1.28 volts | 1.28 volts | ||
| VR | 600 volts | 600 volts | 600 volts |