2A 400V Ultra-Fast Rectifier Diode SMA Product overview: MURA240T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA240T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 024652-MURA240T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Diode Standard 400V 2A Surface Mount SMA
Diode Standard 400V 2A Surface Mount SMA
Diode Standard 400V 2A Surface Mount SMA
RECTIFIER, FAST, 2A, 400V, DO-214AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 400V 2A SMA
DIODE GEN PURP 400V 2A SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-MURA240T3G | 024652-MURA240T3G | MURA240T3GOSTR-ND | 29X6163 | MURA240T3G | MURA240T3G | MURA240T3G |
| Product Name | 2A 400V Diode and Rectifier | Diodes, Rectifiers - Single - MURA240T3G | Single Diodes | Rectifier, Fast, 2A, 400V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | Tape and Reel | SMA | SMA; DO-214AC, SMA | SMA | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 2 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard |