Micro Commercial Components Corp. Single Diodes MUR405GP-TP

Description
Diode Standard 50V 4A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 50V 4A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR405GP-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR405GP-TP-ND
Single Diodes MUR405GP-TP-ND
Diode Standard 50V 4A Through Hole DO-201AD

Diode Standard 50V 4A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - MUR405GP-TP - 763537-MUR405GP-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR405GP-TP
763537-MUR405GP-TP
Diodes, Rectifiers - Single - MUR405GP-TP 763537-MUR405GP-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 763537-MUR405GP-TP Packaging: Reel package Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 4A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: MUR405GP Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1V @ 4A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): 1N5415; UT4005; 1N5802T; ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1,200

Manufacturer: Micro Commercial Co
Win Source Part Number: 763537-MUR405GP-TP
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: MUR405GP
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): 1N5415; UT4005; 1N5802T; ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MUR405GP-TP
Rectifiers MUR405GP-TP
Rectifiers 4A SUPER FAST RECOVERY RECTIFIER

Rectifiers 4A SUPER FAST RECOVERY RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR405GP-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR405GP-TP
Discrete Semiconductor Products - Diodes - Rectifiers MUR405GP-TP
DIODE GEN PURP 50V 4A DO201AD

DIODE GEN PURP 50V 4A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number MUR405GP-TP-ND 763537-MUR405GP-TP MUR405GP-TP MUR405GP-TP
Product Name Single Diodes Diodes, Rectifiers - Single - MUR405GP-TP Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1 volts 1 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050403 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed double diode - BAS28,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
50V 250MA SOT23 Diode and Rectifier - 280-BAL74E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
4 suppliers