PANJIT SemiConductor 600V 5A Diode and Rectifier MURC5J_R1_00001

Description
DIODE GEN PURP 600V 5A SMC Product overview: MURC5J_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURC5J_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 5A SMC Product overview: MURC5J_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURC5J_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 5A Diode and Rectifier - 280-MURC5J_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 5A Diode and Rectifier
280-MURC5J_R1_00001
600V 5A Diode and Rectifier 280-MURC5J_R1_00001
DIODE GEN PURP 600V 5A SMC Product overview: MURC5J_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURC5J_R1_00001 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 5A SMC Product overview: MURC5J_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURC5J_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURC5J_R1_00001 - 886530-MURC5J_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURC5J_R1_00001
886530-MURC5J_R1_00001
Diodes, Rectifiers - Single - MURC5J_R1_00001 886530-MURC5J_R1_00001
Manufacturer: Panjit Win Source Part Number: 886530-MURC5J_R1_000 01 Features: Diode Standard 600 V 5A Surface Mount SMC/DO-214AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SMC/DO-214AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.10.0080 Other Part Number: 3757-MURC5J_R1_00001 DKR, 3757-MURC5J_R1_00001 TR, 3757-MURC5J_R1_00001 CT

Manufacturer: Panjit
Win Source Part Number: 886530-MURC5J_R1_00001
Features: Diode Standard 600 V 5A Surface Mount SMC/DO-214AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SMC/DO-214AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-MURC5J_R1_00001DKR, 3757-MURC5J_R1_00001TR, 3757-MURC5J_R1_00001CT

Buy Now
Single Diodes - 3757-MURC5J_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount SMC (DO-214AB)

Diode Standard 600V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-MURC5J_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount SMC (DO-214AB)

Diode Standard 600V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-MURC5J_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 5A Surface Mount SMC (DO-214AB)

Diode Standard 600V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - MURC5J_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MURC5J_R1_00001
Single Diodes MURC5J_R1_00001
DIODE GEN PURP 600V 5A SMC

DIODE GEN PURP 600V 5A SMC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURC5J_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURC5J_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers MURC5J_R1_00001
DIODE GEN PURP 600V 5A SMC

DIODE GEN PURP 600V 5A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number 280-MURC5J_R1_00001 886530-MURC5J_R1_00001 3757-MURC5J_R1_00001DKR-ND MURC5J_R1_00001 MURC5J_R1_00001
Product Name 600V 5A Diode and Rectifier Diodes, Rectifiers - Single - MURC5J_R1_00001 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AB, SMC
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Diode Standard 600 V 5A Surface Mount SMC/DO-214AB
Unlock Full Specs
to access all available technical data