Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807976-MURB1620CT
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 975mV at 8A
Current - Reverse Leakage at Vr: 5μA at 200V
Part Number Series: MURB1620CT
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 807976-MURB1620CT | MURB1620CT-ND |
| Product Name | Diodes, Rectifiers - Arrays - MURB1620CT | Diode Arrays |
| Diode Type | Standard | |
| VF | 0.9750 volts | |
| VR | 200 volts | |
| IR | 0.0050 mA |